NTD65N03R is a single N-channel power MOSFET designed for DC-DC converters and high-side/low-side switching applications. It is housed in a DPAK-3 surface mount package measuring 6.22 mm x 6.73 mm. The device has a drain-source voltage rating of 25 V, continuous drain current of 32 A at TC=25°C, and maximum power dissipation of 50 W. It features a typical on-resistance of 6.5 mΩ at 10 V gate-source voltage and a gate charge of 12.2 nC. Operating junction temperature range is -55°C to 175°C. The package is Pb-free and meets RoHS standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 929446-NTD65N03R
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 25 V 9.5A (Ta), 32A (Tc) 1.3W (Ta), 50W (Tc) Surface Mount DPAK
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 75
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 929446-NTD65N03R |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD65N03R |
| Polarity | N-Channel |