Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT1G NTMFS5C442NLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887796-NTMFS5C442NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 27A (Ta), 130A (Tc) 3.1W (Ta), 69W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887796-NTMFS5C442NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 27A (Ta), 130A (Tc) 3.1W (Ta), 69W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT1G - 887796-NTMFS5C442NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT1G
887796-NTMFS5C442NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT1G 887796-NTMFS5C442NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887796-NTMFS5C442NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 27A (Ta), 130A (Tc) 3.1W (Ta), 69W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887796-NTMFS5C442NLT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 27A (Ta), 130A (Tc) 3.1W (Ta), 69W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887796-NTMFS5C442NLT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT1G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
8 suppliers
MOSFETs - 2139221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 986279-AUIRF7759L2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 3300 to 125000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
9 suppliers