Shenzhen Shengyu Electronics Technology Limited Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 34
Product Name Notes
BC807-16H/SOT23/TO-2 36AB
BC807-16L/SOT23/TO-2 36AB
BC807-25H/SOT23/TO-2 36AB
BC807-25L/SOT23/TO-2 36AB
BC807-25QA - 45 V, 500 MA PNP GE
BC807-40H/SOT23/TO-2 36AB
BC807-40L/SOT23/TO-2 36AB
BC807DS/SOT457/SC-74
BC807K-40/SOT23/TO-2 36AB
BC807RA/SOT1268/DFN1 412-6
BC816-16/SOT23/TO-23 6AB
BC816-25/SOT23/TO-23 6AB
BC816-25W/SOT323/SC- 70
BC817DPN/SOT457/SC-7 4
BC817K-16/SOT23/TO-2 36AB
BC817K-25/SOT23/TO-2 36AB
BC817K-40/SOT23/TO-2 36AB
BIPOLAR GEN PURPOSE TRANSISTOR
BIPOLAR GENERAL PURPOSE TRANSIST
BJT SOT23 25V PNP 0.31W 150C
BJT SOT23 45V NPN 0.31W 150C
BJT TO92 25V NPN 0.625W 150C
BJT TO92 30V 100MA NPN 0.5W 150C
BJT TO92 30V 100MA PNP 0.5W 150C
BJT TO92 45V 100MA NPN 0.5W 150C
BJT TO92 45V 100MA PNP 0.5W 150C
BJT TO92 65V 100MA NPN 0.5W 150C
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Interface
NEXPERIA BC52PAS - 60V, 1 A PNP
NEXPERIA BC56-10PA - SMALL SIGNA
NEXPERIA BC68PAS - 20 V, 2 A NPN
NOW NEXPERIA BC51-10PA - SMALL S
NOW NEXPERIA BC51-10PASX - SMALL
NOW NEXPERIA BC51PASX - SMALL SI
NOW NEXPERIA BC54-10PA - SMALL S
NOW NEXPERIA BC54-10PASX - SMALL
NOW NEXPERIA BC69-16PASX - SMALL
NOW NEXPERIA BC69PASX - SMALL SI
NOW NEXPERIA BC807-25W - SMALL S
NOW NEXPERIA BC817-16W - SMALL S
SMALL SIGNAL BIPOLAR TRANSISTOR
SOT23-6L, TRANSISTOR
TO-92, 30V, 0.1A, NPN BIPOLAR TR
TRANS 2NPN 45V 0.5A 6TSOP
TRANS 2NPN 45V 0.5A SC-74
TRANS 2PNP 45V 0.5A 6TSOP
TRANS 2PNP 45V 0.5A SC-74
TRANS 45V 0.5A DFN1110D-3
TRANS 45V 0.5A DFN1412D-3
TRANS NPN 100V 0.3A TO92
TRANS NPN 180V 0.1A TO18
TRANS NPN 20V 1A TO92-3
TRANS NPN 20V 1A TO92
TRANS NPN 20V 2A 3HUSON
TRANS NPN 25V 0.8A TO92-3
TRANS NPN 25V 0.8A TO92
TRANS NPN 30V 0.1A TO92-3
TRANS NPN 30V 0.1A TO92
TRANS NPN 45V 0.1A TO92-3
TRANS NPN 45V 0.1A TO92
TRANS NPN 45V 0.5A DFN1010D-3
TRANS NPN 45V 0.5A SC70-3
TRANS NPN 45V 0.5A SOT23-3
TRANS NPN 45V 0.5A SOT23
TRANS NPN 45V 0.5A SOT323
TRANS NPN 45V 0.5A TO236AB
TRANS NPN 45V 0.5A TO92-3
TRANS NPN 45V 0.8A SOT23-3
TRANS NPN 45V 0.8A SST3
TRANS NPN 45V 0.8A TO92-3
TRANS NPN 45V 0.8A TO92
TRANS NPN 45V 1A 3HUSON
TRANS NPN 45V 1A DFN2020D-3
TRANS NPN 45V 1A TO92-3
TRANS NPN 45V 1A TO92
TRANS NPN 45V 500MA SOT23
TRANS NPN 60V 0.5A TO92
TRANS NPN 60V 1A 3HUSON
TRANS NPN 60V 1A DFN2020D-3
TRANS NPN 60V 1A TO92
TRANS NPN 65V 0.1A TO92-3
TRANS NPN 65V 0.1A TO92
TRANS NPN 80V 0.3A TO92
TRANS NPN 80V 0.5A SOT323
TRANS NPN 80V 0.5A TO236AB
TRANS NPN 80V 0.5A TO92
TRANS NPN 80V 1A 3DFN
TRANS NPN 80V 1A 3HUSON
TRANS NPN 80V 1A DFN2020D-3
TRANS NPN 80V 1A TO92-3
TRANS NPN 80V 1A TO92
TRANS NPN DARL 100V 1A TO92
TRANS NPN DARL 30V 1.2A TO92-3
TRANS NPN DARL 30V 1A TO92
TRANS NPN DARL 55V 1A TO92
TRANS NPN DARL 80V 1A TO92
TRANS NPN/PNP 45V 0.5A 6TSOP
TRANS PNP 20V 1A TO92
TRANS PNP 20V 2A 3HUSON
TRANS PNP 20V 2A DFN2020D-3
TRANS PNP 25V 0.5A SOT23-3
TRANS PNP 25V 0.8A SOT23-3
TRANS PNP 25V 0.8A TO92-3
TRANS PNP 25V 0.8A TO92
TRANS PNP 30V 0.1A TO92-3
TRANS PNP 30V 0.1A TO92
TRANS PNP 45V 0.1A TO92-3
TRANS PNP 45V 0.1A TO92
TRANS PNP 45V 0.5A DFN1010D-3
TRANS PNP 45V 0.5A SC70-3
TRANS PNP 45V 0.5A SMT3
TRANS PNP 45V 0.5A SOT23-3
TRANS PNP 45V 0.5A SOT23
TRANS PNP 45V 0.5A SOT323
TRANS PNP 45V 0.5A TO236AB
TRANS PNP 45V 0.8A SOT23-3
TRANS PNP 45V 1A 3HUSON
TRANS PNP 45V 1A DFN2020D-3
TRANS PNP 45V 1A TO92-3
TRANS PNP 60V 0.5A TO92
TRANS PNP 60V 1A 3HUSON
TRANS PNP 60V 1A DFN2020D-3
TRANS PNP 60V 1A TO92-3
TRANS PNP 60V 1A TO92
TRANS PNP 65V 0.1A TO92-3
TRANS PNP 65V 0.1A TO92
TRANS PNP 65V
TRANS PNP 80V 0.5A SOT323
TRANS PNP 80V 0.5A TO236AB
TRANS PNP 80V 0.5A TO92
TRANS PNP 80V 1A 3DFN
TRANS PNP 80V 1A 3HUSON
TRANS PNP 80V 1A DFN2020D-3
TRANS PNP 80V 1A TO92-3
TRANS PNP 80V 1A TO92
TRANS PNP DARL 30V 1A TO92-3

<< Prev Next >>