DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BC817-40W-7 BC817-40W-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079557-BC817-40W-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC817-40W Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BC817-40W RF; BC817-40W RFG; BC817-40W-TP-HF; BC817-40W-TP; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079557-BC817-40W-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC817-40W Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BC817-40W RF; BC817-40W RFG; BC817-40W-TP-HF; BC817-40W-TP; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC817-40W-7 - 079557-BC817-40W-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-40W-7
079557-BC817-40W-7
TRANSISTORS - Transistors (BJT) - Single - BC817-40W-7 079557-BC817-40W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079557-BC817-40W-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC817-40W Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BC817-40W RF; BC817-40W RFG; BC817-40W-TP-HF; BC817-40W-TP; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 079557-BC817-40W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC817-40W
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BC817-40W RF; BC817-40W RFG; BC817-40W-TP-HF; BC817-40W-TP;
Introduction Date: August 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single Bipolar Transistors - BC817-40WDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40WDITR-ND
Single Bipolar Transistors BC817-40WDITR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - BC817-40WDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40WDICT-ND
Single Bipolar Transistors BC817-40WDICT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - BC817-40WDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40WDIDKR-ND
Single Bipolar Transistors BC817-40WDIDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
45V 0.5A Bipolar Transistor
276-BC817-40W-7
45V 0.5A Bipolar Transistor 276-BC817-40W-7
TRANS NPN 45V 0.5A SOT323 Product overview: BC817-40W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40W-7 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A SOT323 Product overview: BC817-40W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC817-40W-7
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC817-40W-7
45V 200mW 250@100mA,1V 500mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

45V 200mW 250@100mA,1V 500mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-40W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-40W-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-40W-7
TRANS NPN 45V 0.5A SOT323

TRANS NPN 45V 0.5A SOT323

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-40W-7
Bipolar Transistors - BJT BC817-40W-7
Bipolar Transistors - BJT NPN SURFACE MOUNT SMALL SIGNAL TRANS

Bipolar Transistors - BJT NPN SURFACE MOUNT SMALL SIGNAL TRANS

Buy Now Datasheet
Transistor, Npn, 45V, 500Ma, 200Mw, Sc-70; Transistor Polarity Diodes Inc. - 12T1418 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 500Ma, 200Mw, Sc-70; Transistor Polarity Diodes Inc.
12T1418
Transistor, Npn, 45V, 500Ma, 200Mw, Sc-70; Transistor Polarity Diodes Inc. 12T1418
TRANSISTOR, NPN, 45V, 500mA, 200mW, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

TRANSISTOR, NPN, 45V, 500mA, 200mW, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC817-40W-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-40W-7
Single Bipolar Transistors BC817-40W-7
TRANS NPN 45V 0.5A SOT323

TRANS NPN 45V 0.5A SOT323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 079557-BC817-40W-7 BC817-40WDITR-ND 276-BC817-40W-7 BC817-40W-7 BC817-40W-7 BC817-40W-7 12T1418 BC817-40W-7
Product Name TRANSISTORS - Transistors (BJT) - Single - BC817-40W-7 Single Bipolar Transistors 45V 0.5A Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 45V, 500Ma, 200Mw, Sc-70; Transistor Polarity Diodes Inc. Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323 SOT323; SOT-323 TO-3 SOT323; SC-70, SOT-323
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
 - AIKB40N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details