DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors BC817-25-7

Description
Win Source Part Number: 1381557-BC817-25-7 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Tape & Reel Standard Package: 3,000 pcs Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Base Product Number: BC817 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381557-BC817-25-7 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Tape & Reel Standard Package: 3,000 pcs Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Base Product Number: BC817 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1381557-BC817-25-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1381557-BC817-25-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1381557-BC817-25-7
Win Source Part Number: 1381557-BC817-25-7 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Tape & Reel Standard Package: 3,000 pcs Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Base Product Number: BC817 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381557-BC817-25-7
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Package: Tape & Reel
Standard Package: 3,000 pcs
Power - Max: 310 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 100MHz
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Base Product Number: BC817
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single Bipolar Transistors - BC817-25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-25TR-ND
Single Bipolar Transistors BC817-25TR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
45V 0.5A SOT23 Bipolar Transistor
276-BC817-25-7
45V 0.5A SOT23 Bipolar Transistor 276-BC817-25-7
TRANS NPN 45V 0.5A SOT23-3 Product overview: BC817-25-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25-7 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A SOT23-3 Product overview: BC817-25-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-25-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-25-7
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1381557-BC817-25-7 BC817-25TR-ND 276-BC817-25-7 BC817-25-7
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors 45V 0.5A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps
Power Gain 160 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
50V SOT23 Bipolar Transistor - 292-BCR521E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
4 suppliers
Bipolar Transistors - 1658477 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details