Micro Commercial Components Corp. Single Bipolar Transistors BC547B-AP

Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC547B-APMSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547B-APMSTB-ND
Single Bipolar Transistors BC547B-APMSTB-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 997957-BC547B-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
997957-BC547B-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 997957-BC547B-AP
Win Source Part Number: 997957-BC547B-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 300MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: BC547B-APMSCT,1505-B C547B-APTB,BC547BAP, -BC547B-APMSCT,-BC54 7B-APMSTB,1505-BC547 B-AP-CHP,BC547B-APMS TB Base Product Number: BC547 Product Status: Obsolete

Win Source Part Number: 997957-BC547B-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 300MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: BC547B-APMSCT,1505-BC547B-APTB,BC547BAP,-BC547B-APMSCT,-BC547B-APMSTB,1505-BC547B-AP-CHP,BC547B-APMSTB
Base Product Number: BC547
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC547B-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC547B-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC547B-AP
TRANS NPN 45V 0.1A TO92

TRANS NPN 45V 0.1A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC547B-AP
Bipolar Transistors - BJT BC547B-AP
Bipolar Transistors - BJT Med Pwr Biplar Trans 45V, 100mA

Bipolar Transistors - BJT Med Pwr Biplar Trans 45V, 100mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC547B-APMSTB-ND 997957-BC547B-AP BC547B-AP BC547B-AP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 200 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data