onsemi Single Bipolar Transistors BC33725TA

Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC33725TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC33725TACT-ND
Single Bipolar Transistors BC33725TACT-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC33725TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC33725TATB-ND
Single Bipolar Transistors BC33725TATB-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
45V 800mA Bipolar Transistor
2087-BC33725TA
45V 800mA Bipolar Transistor 2087-BC33725TA
Bipolar Transistors - BJT NPN 45V 800mA HFE/400 Product overview: BC33725TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC33725TA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 45V 800mA HFE/400 Product overview: BC33725TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC33725TA can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 1241731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1241731
Bipolar Transistors 1241731
Trans GP BJT NPN 45V 0.8A 3-Pin TO-92

Trans GP BJT NPN 45V 0.8A 3-Pin TO-92

Supplier's Site
 - BC33725TA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.8A, 45V, NPN, TO-92

Small Signal Bipolar Transistor, 0.8A, 45V, NPN, TO-92

Supplier's Site Datasheet
 - BC33725TA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.8A, 45V, NPN, TO-92

Small Signal Bipolar Transistor, 0.8A, 45V, NPN, TO-92

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC33725TA - 117897-BC33725TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC33725TA
117897-BC33725TA
TRANSISTORS - Transistors (BJT) - Single - BC33725TA 117897-BC33725TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117897-BC33725TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117897-BC33725TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC33725TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC33725TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC33725TA
TRANS NPN 45V 0.8A TO92-3

TRANS NPN 45V 0.8A TO92-3

Supplier's Site
Single Bipolar Transistors - BC33725TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC33725TA
Single Bipolar Transistors BC33725TA
TRANS NPN 45V 0.8A TO92-3

TRANS NPN 45V 0.8A TO92-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC33725TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC33725TA
45V 625mW 160@100mA,1V 800mA NPN TO-92-3 Bipolar Transistors - BJT ROHS

45V 625mW 160@100mA,1V 800mA NPN TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi - 82C0365 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
82C0365
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi 82C0365
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 400 Rohs Compliant Onsemi - 05M3914 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 400 Rohs Compliant Onsemi
05M3914
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 400 Rohs Compliant Onsemi 05M3914
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 625 mW, 800 mA, 400 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 625 mW, 800 mA, 400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC33725TACT-ND 2087-BC33725TA 1241731 BC33725TA 117897-BC33725TA BC33725TA BC33725TA BC33725TA 82C0365 05M3914
Product Name Single Bipolar Transistors 45V 800mA Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC33725TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 400 Rohs Compliant Onsemi
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Ammo Pack TO-92; To-92 TO-92; TO-92 TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92 TO-3; TO-92 TO-3
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps 800 milliamps
fT 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data