onsemi Single Bipolar Transistors BC546BTF

Description
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC546BTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC546BTFTR-ND
Single Bipolar Transistors BC546BTFTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC546BTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC546BTFCT-ND
Single Bipolar Transistors BC546BTFCT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 8031077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031077
Bipolar Transistors 8031077
Transistor, Fairchild, BC546BTF

Transistor, Fairchild, BC546BTF

Supplier's Site
Bipolar Transistors - 8031077P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031077P
Bipolar Transistors 8031077P
Transistor, Fairchild, BC546BTF

Transistor, Fairchild, BC546BTF

Supplier's Site
Bipolar Transistors - 1663114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1663114
Bipolar Transistors 1663114
Transistor, Fairchild, BC546BTF

Transistor, Fairchild, BC546BTF

Supplier's Site
Singapore, Singapore
Bipolar Transistor
2087-BC546BTF
Bipolar Transistor 2087-BC546BTF
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BC546BTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC546BTF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BC546BTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC546BTF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC546BTF - 1151932-BC546BTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC546BTF
1151932-BC546BTF
TRANSISTORS - Transistors (BJT) - Single - BC546BTF 1151932-BC546BTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1151932-BC546BTF Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151932-BC546BTF
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Bipolar Transistors - BC546BTF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC546BTF
Single Bipolar Transistors BC546BTF
TRANS NPN 65V 0.1A TO92-3

TRANS NPN 65V 0.1A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC546BTF
Bipolar Transistors - BJT BC546BTF
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC546BTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC546BTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC546BTF
TRANS NPN 65V 0.1A TO92-3

TRANS NPN 65V 0.1A TO92-3

Supplier's Site
Trans, Npn, 65V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi - 31Y0475 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi
31Y0475
Trans, Npn, 65V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi 31Y0475
TRANS, NPN, 65V, 0.1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC546BTFTR-ND 8031077 8031077P 2087-BC546BTF 1151932-BC546BTF BC546BTF BC546BTF BC546BTF 31Y0475
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC546BTF Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 65V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 TO-92; TO-92 Reel SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3 TO-3
Number of units in IC 1
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data