onsemi TRANSISTORS - Transistors (BJT) - Single - BC33716TA BC33716TA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1151905-BC33716TA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1151905-BC33716TA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC33716TA - 1151905-BC33716TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC33716TA
1151905-BC33716TA
TRANSISTORS - Transistors (BJT) - Single - BC33716TA 1151905-BC33716TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1151905-BC33716TA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151905-BC33716TA
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Bipolar Transistors - 8031059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031059P
Bipolar Transistors 8031059P
Transistor, Fairchild, BC33716TA

Transistor, Fairchild, BC33716TA

Supplier's Site
Bipolar Transistors - 8031059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031059
Bipolar Transistors 8031059
Transistor, Fairchild, BC33716TA

Transistor, Fairchild, BC33716TA

Supplier's Site
Bipolar Transistors - 1698604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698604
Bipolar Transistors 1698604
Transistor, Fairchild, BC33716TA

Transistor, Fairchild, BC33716TA

Supplier's Site
Single Bipolar Transistors - BC33716TAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC33716TAFSTB-ND
Single Bipolar Transistors BC33716TAFSTB-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC33716TAFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC33716TAFSCT-ND
Single Bipolar Transistors BC33716TAFSCT-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
45V 800mA 100MHz Bipolar Transistor
276-BC33716TA
45V 800mA 100MHz Bipolar Transistor 276-BC33716TA
NPN BJT, 45V VCEO, 800mA IC, 100MHz fT, TO-92 Product overview: BC33716TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC33716TA can be used for catalog matching and distributor lookup.

NPN BJT, 45V VCEO, 800mA IC, 100MHz fT, TO-92 Product overview: BC33716TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC33716TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC33716TA - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
 - BC33716TA - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC33716TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC33716TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC33716TA
TRANS NPN 45V 0.8A TO92-3

TRANS NPN 45V 0.8A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC33716TA
Bipolar Transistors - BJT BC33716TA
Bipolar Transistors - BJT NPN 45V 800mA HFE/250

Bipolar Transistors - BJT NPN 45V 800mA HFE/250

Buy Now Datasheet
Rf Transistor, Npn 45V 100Mhz D2Pak; Transistor Polarity Onsemi - 82C0357 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn 45V 100Mhz D2Pak; Transistor Polarity Onsemi
82C0357
Rf Transistor, Npn 45V 100Mhz D2Pak; Transistor Polarity Onsemi 82C0357
RF TRANSISTOR, NPN 45V 100MHZ D2PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:800mA; Power Dissipation Pd:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

RF TRANSISTOR, NPN 45V 100MHZ D2PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:800mA; Power Dissipation Pd:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 60 Rohs Compliant Onsemi - 31Y0465 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 60 Rohs Compliant Onsemi
31Y0465
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 60 Rohs Compliant Onsemi 31Y0465
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 625 mW, 800 mA, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 625 mW, 800 mA, 60 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 1151905-BC33716TA 8031059P 8031059 BC33716TAFSTB-ND 276-BC33716TA BC33716TA BC33716TA BC33716TA 82C0357 31Y0465
Product Name TRANSISTORS - Transistors (BJT) - Single - BC33716TA Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 45V 800mA 100MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Rf Transistor, Npn 45V 100Mhz D2Pak; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 60 Rohs Compliant Onsemi
Package Type SOT3 TO-92; TO-92 TO-92; To-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3 LF TO-92; TO-92-3 TO-3 TO-3
Polarity NPN NPN NPN NPN NPN NPN
Number of units in IC 1
IC(max) 800 milliamps 800 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data