NPN BJT Transistor, 45V VCEO, 800mA IC, 100MHz, SOT-23, SMD Product overview: BC81716MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC81716MTF can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022405-BC81716MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 110 @ 100mA, 1V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23-3
TRANS NPN 45V 0.8A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC81716MTF | BC81716MTF | 1022405-BC81716MTF | BC81716MTFTR-ND | BC81716MTF |
| Product Name | SMD 45V 800mA 100MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC81716MTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| IC(max) | 800 milliamps | 800 milliamps | |||
| VCEO | 45 volts | 45 volts | |||
| VCBO | 50 volts | ||||
| fT | 100 MHz |