Win Source Part Number: 1377962-BC368
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
Mfr: Fairchild Semiconductor
Package: Bulk
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92 (TO-226)
Mounting Type: Through Hole
HTSUS: 8541.21.0095
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 20 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
Frequency - Transition: 65MHz
Power - Max: 625 mW
Bipolar (BJT) Transistor NPN 20V 1A 65MHz 625mW Through Hole TO-92 (TO-226)
NPN BJT Transistor 20V 2A TO-92 Through Hole Product overview: BC368 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 20V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC368 can be used for catalog matching and distributor lookup.
TRANS NPN 20V 1A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377962-BC368 | BC368OS-ND | 276-BC368 | BC368 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Through-Hole 20V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 20 volts | 20 volts | ||
| VCBO | 25 volts |