Micro Commercial Components Corp. Single Bipolar Transistors BC817-40-TP

Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC817-40-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40-TPMSCT-ND
Single Bipolar Transistors BC817-40-TPMSCT-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC817-40-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40-TPMSTR-ND
Single Bipolar Transistors BC817-40-TPMSTR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC817-40-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40-TPMSDKR-ND
Single Bipolar Transistors BC817-40-TPMSDKR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC817-40-TP - 803005-BC817-40-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-40-TP
803005-BC817-40-TP
TRANSISTORS - Transistors (BJT) - Single - BC817-40-TP 803005-BC817-40-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 803005-BC817-40-TP Packaging: Reel Mounting Style: SMD Power - Max: 310mW Transistor Type: NPN Frequency - Transition: 100MHz Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA Part Number Series: BC817 DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V

Manufacturer: Micro Commercial Co
Win Source Part Number: 803005-BC817-40-TP
Packaging: Reel
Mounting Style: SMD
Power - Max: 310mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA
Part Number Series: BC817
DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V

Buy Now
Singapore, Singapore
45V 0.8A SOT23 Bipolar Transistor
276-BC817-40-TP
45V 0.8A SOT23 Bipolar Transistor 276-BC817-40-TP
TRANS NPN 45V 0.8A SOT23 Product overview: BC817-40-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40-TP can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.8A SOT23 Product overview: BC817-40-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-40-TP
Bipolar Transistors - BJT BC817-40-TP
Bipolar Transistors - BJT Sm Sig Bipolar Trans 45V, 800mA

Bipolar Transistors - BJT Sm Sig Bipolar Trans 45V, 800mA

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BC817-40-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BC817-40-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BC817-40-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817-40-TPMSCT-ND 803005-BC817-40-TP 276-BC817-40-TP BC817-40-TP BC817-40-TP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC817-40-TP 45V 0.8A SOT23 Bipolar Transistor Bipolar Transistors - BJT Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR)
Packing Method Tape Reel; Reel Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 250 dB
Unlock Full Specs
to access all available technical data