Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23-3
TRANS NPN 45V 0.8A SOT23-3 Product overview: BC817-40-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1152013-BC817-40-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
TRANS NPN 45V 0.8A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BC817-40TR-ND | 276-BC817-40-7 | 1152013-BC817-40-7 | BC817-40-7 |
| Product Name | Single Bipolar Transistors | 45V 0.8A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC817-40-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |