Shenzhen Shengyu Electronics Technology Limited Datasheets for Bipolar RF Transistors
Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | |
| Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | |
| PREBIAS TRANSISTOR SOT363 T&R 10 | |
| PREBIAS TRANSISTOR SOT363 T&R 3K | |
| TRANS 2NPN PREBIAS 0.15W SOT563 | |
| TRANS 2NPN PREBIAS 0.2W SOT363 | |
| TRANS 2PNP PREBIAS 0.15W SOT563 | |
| TRANS 2PNP PREBIAS 0.2W SOT363 | |
| TRANS NPN 20V 1A SOT-223 | |
| TRANS NPN 20V 1A SOT223-3 | |
| TRANS NPN 20V 1A SOT89-3 | |
| TRANS NPN 250V 2A TO220 | |
| TRANS NPN 300V 2A TO220 | |
| TRANS NPN 45V 1A SOT223-3 | |
| TRANS NPN 45V 1A SOT89-3 | |
| TRANS NPN 60V 10A TO220 | |
| TRANS NPN 60V 1A SOT-223 | |
| TRANS NPN 60V 1A SOT223-3 | |
| TRANS NPN 60V 1A SOT89-3 | |
| TRANS NPN 60V 4A TO220-3 | |
| TRANS NPN 80V 10A TO220-3 | |
| TRANS NPN 80V 10A TO220 | |
| TRANS NPN 80V 10A TO220FP | |
| TRANS NPN 80V 15A TO220 | |
| TRANS NPN 80V 1A SOT223-3 | |
| TRANS NPN 80V 1A SOT89-3 | |
| TRANS NPN 80V 8A TO220-3 | |
| TRANS NPN/PNP PREBIAS 0.3W SC74R | |
| TRANS NPN/PNP PREBIAS SOT363 | |
| TRANS NPN/PNP PREBIAS SOT563 | |
| TRANS PNP 20V 1A SOT223-3 | |
| TRANS PNP 20V 1A SOT89-3 | |
| TRANS PNP 30V 4A TO220 | |
| TRANS PNP 30V 8A TO220-3 | |
| TRANS PNP 45V 10A TO220 | |
| TRANS PNP 45V 1A SOT-223 | |
| TRANS PNP 45V 1A SOT223-3 | |
| TRANS PNP 45V 1A SOT89-3 | |
| TRANS PNP 45V 4A TO220 | |
| TRANS PNP 60V 10A TO220 | |
| TRANS PNP 60V 1A SOT223-3 | |
| TRANS PNP 60V 1A SOT89-3 | |
| TRANS PNP 60V 4A TO220-3 | |
| TRANS PNP 60V 4A TO220 | |
| TRANS PNP 80V 10A TO220 | |
| TRANS PNP 80V 10A TO220FP | |
| TRANS PNP 80V 15A TO220 | |
| TRANS PNP 80V 1A SOT-223 | |
| TRANS PNP 80V 1A SOT223-3 | |
| TRANS PNP 80V 1A SOT89-3 | |
| TRANS PNP 80V 4A TO220-3 | |
| TRANS PNP 80V 4A TO220 | |
| TRANS PREBIAS DUAL PNP SOT26 | |
| TRANS PREBIAS DUAL PNP SOT563 | |
| TRANS PREBIAS NPN 150MW SOT523 | |
| TRANS PREBIAS NPN 200MW SOT23-3 | |
| TRANS PREBIAS NPN 200MW SOT323 | |
| TRANS PREBIAS NPN 50V 0.1A 3DFN | |
| TRANS PREBIAS NPN 50V SC59-3 | |
| TRANS PREBIAS NPN 50V SOT23-3 | |
| TRANS PREBIAS NPN 50V SOT323 | |
| TRANS PREBIAS NPN 50V SOT523 | |
| TRANS PREBIAS NPN/PNP 50V SOT363 | |
| TRANS PREBIAS NPN/PNP SOT363 | |
| TRANS PREBIAS NPN/PNP SOT563 | |
| TRANS PREBIAS PNP 150MW SOT523 | |
| TRANS PREBIAS PNP 200MW SOT23-3 | |
| TRANS PREBIAS PNP 200MW SOT323 | |
| TRANS PREBIAS PNP 50V 0.1A 3DFN | |
| TRANS PREBIAS PNP 50V 0.2A 3DFN | |
| TRANS PREBIAS PNP 50V SC59-3 | |
| TRANS PREBIAS PNP 50V SOT23-3 | |
| TRANS PREBIAS PNP 50V SOT23F | |
| TRANS PREBIAS PNP 50V SOT323 | |
| TRANS PREBIAS PNP 50V SOT523 | |
| TRANS PREBIASED NPN 150MW SOT523 |
| << Prev | Next >> |