TRANS NPN 45V 0.8A TO92 Product overview: BC337-25-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC337-25-AP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 863573-BC337-25-AP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: BC337
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC337-25-APMSTB, BC337-25-APMSCT, BC33725AP
Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92
Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92
TRANS NPN 45V 0.8A TO92
TRANS NPN 45V 0.8A TO92
Bipolar Transistors - BJT Med Pwr NPN 45V, 800mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC337-25-AP | 863573-BC337-25-AP | BC337-25-APMSTB-ND | BC337-25-AP | BC337-25-AP | BC337-25-AP |
| Product Name | 45V 0.8A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC337-25-AP | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Cut Tape (CT) | TO-92; SOT3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |