onsemi Single Bipolar Transistors BC33725TAR

Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC33725TARCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC33725TARCT-ND
Single Bipolar Transistors BC33725TARCT-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC33725TARTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC33725TARTB-ND
Single Bipolar Transistors BC33725TARTB-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BC33725TAR
Bipolar Transistor 2087-BC33725TAR
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BC33725TAR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC33725TAR can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BC33725TAR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC33725TAR can be used for catalog matching and distributor lookup.

Supplier's Site
 - BC33725TAR - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 8031068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031068P
Bipolar Transistors 8031068P
Transistor, Fairchild, BC33725TAR

Transistor, Fairchild, BC33725TAR

Supplier's Site
Bipolar Transistors - 8031068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031068
Bipolar Transistors 8031068
Transistor, Fairchild, BC33725TAR

Transistor, Fairchild, BC33725TAR

Supplier's Site
Bipolar Transistors - 1787544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787544
Bipolar Transistors 1787544
Transistor, Fairchild, BC33725TAR

Transistor, Fairchild, BC33725TAR

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC33725TAR
Bipolar Transistors - BJT BC33725TAR
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet
Transistor, Bipolar, Npn, 45V, 0.8A/to92; Transistor Polarity Onsemi - 50H3430 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 45V, 0.8A/to92; Transistor Polarity Onsemi
50H3430
Transistor, Bipolar, Npn, 45V, 0.8A/to92; Transistor Polarity Onsemi 50H3430
TRANSISTOR, BIPOLAR, NPN, 45V, 0.8A/TO92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 45V, 0.8A/TO92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC33725TAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC33725TAR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC33725TAR
TRANS NPN 45V 0.8A TO92-3

TRANS NPN 45V 0.8A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC33725TARCT-ND 2087-BC33725TAR BC33725TAR 8031068P 8031068 BC33725TAR 50H3430 BC33725TAR
Product Name Single Bipolar Transistors Bipolar Transistor Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipolar, Npn, 45V, 0.8A/to92; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Ammo Pack TO-92; TO-92-3 LF TO-92; TO-92 TO-92; To-92 TO-3
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data