onsemi Bipolar Transistors BC547CTA

Description
Transistor GP NPN 45V 0.1A TO92
Request a Quote Datasheet
Description
Transistor GP NPN 45V 0.1A TO92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7619822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7619822
Bipolar Transistors 7619822
Transistor GP NPN 45V 0.1A TO92

Transistor GP NPN 45V 0.1A TO92

Supplier's Site
Bipolar Transistors - 1462087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1462087
Bipolar Transistors 1462087
Transistor GP NPN 45V 0.1A TO92

Transistor GP NPN 45V 0.1A TO92

Supplier's Site
 - BC547CTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - BC547CTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC547CTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547CTACT-ND
Single Bipolar Transistors BC547CTACT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC547CTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547CTATB-ND
Single Bipolar Transistors BC547CTATB-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
45V 100mA Bipolar Transistor
2087-BC547CTA
45V 100mA Bipolar Transistor 2087-BC547CTA
Bipolar Transistors - BJT NPN 45V 100mA HFE/800 Product overview: BC547CTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC547CTA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 45V 100mA HFE/800 Product overview: BC547CTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC547CTA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC547CTA - 079551-BC547CTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC547CTA
079551-BC547CTA
TRANSISTORS - Transistors (BJT) - Single - BC547CTA 079551-BC547CTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079551-BC547CTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079551-BC547CTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC547CTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC547CTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC547CTA
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC547CTA
Bipolar Transistors - BJT BC547CTA
Bipolar Transistors - BJT NPN 45V 100mA HFE/800

Bipolar Transistors - BJT NPN 45V 100mA HFE/800

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC547CTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC547CTA
45V 500mW 420@2mA,5V 100mA NPN TO-92-3 Bipolar Transistors - BJT ROHS

45V 500mW 420@2mA,5V 100mA NPN TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANS NPN 45V 0.1A TO-92 - 598-BC547CTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.1A TO-92
598-BC547CTA
TRANS NPN 45V 0.1A TO-92 598-BC547CTA
TRANS NPN 45V 0.1A TO-92

TRANS NPN 45V 0.1A TO-92

Supplier's Site
Single Bipolar Transistors - BC547CTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC547CTA
Single Bipolar Transistors BC547CTA
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site
Bipolar Transistor; Transistor Polarity Onsemi - 82C0436 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor; Transistor Polarity Onsemi
82C0436
Bipolar Transistor; Transistor Polarity Onsemi 82C0436
BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Small Signal, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 420 Rohs Compliant Onsemi - 31Y0480 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Small Signal, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 420 Rohs Compliant Onsemi
31Y0480
Bipolar (Bjt) Single Transistor, Small Signal, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 420 Rohs Compliant Onsemi 31Y0480
Bipolar (BJT) Single Transistor, Small Signal, NPN, 45 V, 300 MHz, 500 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Small Signal, NPN, 45 V, 300 MHz, 500 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7619822 BC547CTA BC547CTACT-ND 2087-BC547CTA 079551-BC547CTA BC547CTA BC547CTA BC547CTA 598-BC547CTA BC547CTA 82C0436 31Y0480
Product Name Bipolar Transistors Single Bipolar Transistors 45V 100mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC547CTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANS NPN 45V 0.1A TO-92 Single Bipolar Transistors Bipolar Transistor; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Small Signal, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 420 Rohs Compliant Onsemi
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN
Package Type TO-92; To-92 TO-92; TO-92-3 LF TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Ammo Pack TO-92; SOT3; TO-92-3 TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3 TO-3
Number of units in IC 1
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data