Small Signal Bipolar Transistor, 0.1A, 30V, NPN, TO-92
Small Signal Bipolar Transistor, 0.1A, 30V, NPN, TO-92
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022362-BC548CTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: BC548CTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC548CTA can be used for catalog matching and distributor lookup.
Transistor, Fairchild, BC548CTA
Transistor, Fairchild, BC548CTA
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
Bipolar Transistors - BJT NPN 30V 100mA HFE/8
TRANS NPN 30V 0.1A TO92-3
TRANS NPN 30V 0.1A TO92-3
SMALL SIGNAL BIPOLAR TRANSISTOR,
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC548CTA | 1022362-BC548CTA | 276-BC548CTA | 8031106 | BC548CTAFSTB-ND | BC548CTA | BC548CTA | BC548CTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC548CTA | Bipolar Transistor | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; TO-92 | TO-92; SOT3; TO-92-3 | Bulk | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Ammo Pack | Bulk | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 30 volts | 30 volts | 30 volts |