NPN BJT Transistor, 45V VCEO, 800mA Ic, 100MHz, SOT-23, SM Product overview: BC81740MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC81740MTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 809300-BC81740MTF
Packaging: Reel
Mounting Style: SMD
Power - Max: 310mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA
Part Number Series: BC817
DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V
TRANS NPN 45V 0.8A SOT23-3
TRANS NPN 45V 0.8A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC81740MTF | BC81740MTFTR-ND | 809300-BC81740MTF | BC81740MTF | BC81740MTF |
| Product Name | 45V 800mA 100MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC81740MTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| VCBO | 50 volts | ||||
| fT | 100 MHz |