Manufacturer: Micro Commercial Co
Win Source Part Number: 1022339-BC337-40-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 210MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 200nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92
Bipolar Transistors - BJT NPN -0.8A 0.625W
TRANS NPN 45V 0.8A TO92
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1022339-BC337-40-AP | BC337-40-APMSTB-ND | BC337-40-AP | BC337-40-AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC337-40-AP | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN |