45 V, 0.5 A, General Purpose NPN Transistor SS SC70 GP XSTR NPN 45V, 3000-REEL Product overview: BC817-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 0.5 A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 0.5 A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40WT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)
Bipolar Transistors - BJT SS SC70 GP XSTR NPN
TRANS NPN 45V 0.5A SC70-3
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.46W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 45V 0.5A SC70-3
ON Semiconductors BC81740W is a General Purpose NPN Transistor that is housed in the SC70/SOT323 package.
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-BC817-40WT1G | BC817-40WT1GOSCT-ND | BC817-40WT1G | BC817-40WT1G | 50AC4848 | BC817-40WT1G | 598-BC817-40WT1G |
| Product Name | 45 V 0.5 A 45V Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Npn, 45V, 0.5A, 150Deg C, 0.46W; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | ON Semiconductors BC81740W is a General Purpose NPN Transistor that is housed in the SC70/SOT323 package. |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |||
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3 | ||||
| IC(max) | 500 milliamps | 500 milliamps | |||||
| VCEO | 45 volts | 45 volts |