onsemi Bipolar Transistors BC33740TA

Description
Trans GP BJT NPN 45V 0.8A 3-Pin TO-92
Request a Quote Datasheet
Description
Trans GP BJT NPN 45V 0.8A 3-Pin TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 6711119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711119
Bipolar Transistors 6711119
Trans GP BJT NPN 45V 0.8A 3-Pin TO-92

Trans GP BJT NPN 45V 0.8A 3-Pin TO-92

Supplier's Site
Bipolar Transistors - 6711119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711119P
Bipolar Transistors 6711119P
Trans GP BJT NPN 45V 0.8A 3-Pin TO-92

Trans GP BJT NPN 45V 0.8A 3-Pin TO-92

Supplier's Site
Bipolar Transistors - 1241732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1241732
Bipolar Transistors 1241732
Trans GP BJT NPN 45V 0.8A 3-Pin TO-92

Trans GP BJT NPN 45V 0.8A 3-Pin TO-92

Supplier's Site
Singapore, Singapore
45V 800mA Bipolar Transistor
2087-BC33740TA
45V 800mA Bipolar Transistor 2087-BC33740TA
Bipolar Transistors - BJT NPN 45V 800mA HFE/630 Product overview: BC33740TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC33740TA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 45V 800mA HFE/630 Product overview: BC33740TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC33740TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC33740TA - 118930-BC33740TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC33740TA
118930-BC33740TA
TRANSISTORS - Transistors (BJT) - Single - BC33740TA 118930-BC33740TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 118930-BC33740TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118930-BC33740TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - BC33740TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC33740TATB-ND
Single Bipolar Transistors BC33740TATB-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC33740TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC33740TACT-ND
Single Bipolar Transistors BC33740TACT-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
 - BC33740TA - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi - 82C0367 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
82C0367
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi 82C0367
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 170 Rohs Compliant Onsemi - 31Y0468 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 170 Rohs Compliant Onsemi
31Y0468
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 170 Rohs Compliant Onsemi 31Y0468
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 625 mW, 800 mA, 170 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 625 mW, 800 mA, 170 RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 45V, 0.8A, 0.625W, To-92; Transistor Polarity Onsemi - 85AC1446 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.8A, 0.625W, To-92; Transistor Polarity Onsemi
85AC1446
Trans, Npn, 45V, 0.8A, 0.625W, To-92; Transistor Polarity Onsemi 85AC1446
TRANS, NPN, 45V, 0.8A, 0.625W, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:625mW; DC Collector Current:800mA; DC Current Gain hFE:170hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 45V, 0.8A, 0.625W, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:625mW; DC Collector Current:800mA; DC Current Gain hFE:170hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC33740TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC33740TA
Single Bipolar Transistors BC33740TA
TRANS NPN 45V 0.8A TO92-3

TRANS NPN 45V 0.8A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC33740TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC33740TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC33740TA
TRANS NPN 45V 0.8A TO92-3

TRANS NPN 45V 0.8A TO92-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 6711119 6711119P 2087-BC33740TA 118930-BC33740TA BC33740TATB-ND BC33740TA 82C0367 31Y0468 85AC1446 BC33740TA BC33740TA
Product Name Bipolar Transistors Bipolar Transistors 45V 800mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC33740TA Single Bipolar Transistors Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 170 Rohs Compliant Onsemi Trans, Npn, 45V, 0.8A, 0.625W, To-92; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-92; To-92 TO-92; TO-92 Ammo Pack TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3 LF TO-3; TO-92 TO-3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Number of units in IC 1
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data