onsemi Single Bipolar Transistors BC372

Description
Bipolar (BJT) Transistor NPN - Darlington 100V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 100V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC372-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC372-ND
Single Bipolar Transistors BC372-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 1A 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 100V 1A 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC372 - 850772-BC372 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC372
850772-BC372
TRANSISTORS - Transistors (BJT) - Single - BC372 850772-BC372
Manufacturer: ON Semiconductor Win Source Part Number: 850772-BC372 Features: Bipolar (BJT) Transistor 100 V 1 A 625 mW Package: Bulk Part Status: Obsolete Family Name: BC372 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 850772-BC372
Features: Bipolar (BJT) Transistor 100 V 1 A 625 mW
Package: Bulk
Part Status: Obsolete
Family Name: BC372
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC372 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC372
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC372
TRANS NPN DARL 100V 1A TO92

TRANS NPN DARL 100V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BC372-ND 850772-BC372 BC372
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC372 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data