onsemi TRANSISTORS - Transistors (BJT) - Single - BC807-40WT1G BC807-40WT1G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC807-40WT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807-40WT1G - 1022400-BC807-40WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-40WT1G
1022400-BC807-40WT1G
TRANSISTORS - Transistors (BJT) - Single - BC807-40WT1G 1022400-BC807-40WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1022400-BC807-40WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1022400-BC807-40WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC807-40WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40WT1GOSTR-ND
Single Bipolar Transistors BC807-40WT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC807-40WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40WT1GOSCT-ND
Single Bipolar Transistors BC807-40WT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC807-40WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40WT1GOSDKR-ND
Single Bipolar Transistors BC807-40WT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC807-40WT1G
Bipolar Transistor 276-BC807-40WT1G
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BC807-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40WT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BC807-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40WT1G
TRANS PNP 45V 0.5A SC70-3

TRANS PNP 45V 0.5A SC70-3

Supplier's Site
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi - 13AC6084 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi
13AC6084
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi 13AC6084
TRANSISTOR, AEC-Q101, PNP, -45V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -45V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pnp Bipolar Transistor / Reel Onsemi - 52T7555 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
52T7555
Pnp Bipolar Transistor / Reel Onsemi 52T7555
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site Datasheet
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi - 13AC3349 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi
13AC3349
Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi 13AC3349
TRANSISTOR, AEC-Q101, PNP, -45V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:460mW; DC Collector Current:-500mA; DC Current Gain hFE:250hFE; TransistorRoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -45V, SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:460mW; DC Collector Current:-500mA; DC Current Gain hFE:250hFE; TransistorRoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC807-40WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC807-40WT1G
Single Bipolar Transistors BC807-40WT1G
TRANS PNP 45V 0.5A SC70-3

TRANS PNP 45V 0.5A SC70-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-40WT1G 1022400-BC807-40WT1G BC807-40WT1GOSTR-ND 276-BC807-40WT1G BC807-40WT1G 13AC6084 52T7555 BC807-40WT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC807-40WT1G Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Pnp, -45V, Sc-70; Transistor Polarity Onsemi Pnp Bipolar Transistor / Reel Onsemi Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT323; SC-70 (SOT-323) 3 LEAD SOT3; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 TO-3 TO-3 SOT323; SC-70, SOT-323
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data