Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135156-BC546ABU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 10k pcs
Transistor, Fairchild, BC546ABU
Transistor, Fairchild, BC546ABU
Bipolar Transistors - BJT NPN 65V 100mA HFE/220 Product overview: BC546ABU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC546ABU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3
TRANSISTOR, BIPOL, NPN, 65V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 65V 100mA HFE/220
SMALL SIGNAL BIPOLAR TRANSISTOR,
TRANS NPN 65V 0.1A TO92-3
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 135156-BC546ABU | 8031074 | 2087-BC546ABU | BC546ABU-ND | 31Y0472 | BC546ABU | BC546ABU | BC546ABU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC546ABU | Bipolar Transistors | 65V 100mA Bipolar Transistor | Single Bipolar Transistors | Transistor, Bipol, Npn, 65V, To-92-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; To-92 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |