onsemi Single Bipolar Transistors BC80816MTF

Description
Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 310mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 310mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC80816MTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC80816MTF-ND
Single Bipolar Transistors BC80816MTF-ND
Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC80816MTF - 200432-BC80816MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC80816MTF
200432-BC80816MTF
TRANSISTORS - Transistors (BJT) - Single - BC80816MTF 200432-BC80816MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200432-BC80816MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200432-BC80816MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
25V 0.8A 100MHz SOT-23 Bipolar Transistor
276-BC80816MTF
25V 0.8A 100MHz SOT-23 Bipolar Transistor 276-BC80816MTF
PNP BJT 25V 0.8A 100MHz SOT-23 Product overview: BC80816MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC80816MTF can be used for catalog matching and distributor lookup.

PNP BJT 25V 0.8A 100MHz SOT-23 Product overview: BC80816MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC80816MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC80816MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC80816MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC80816MTF
TRANS PNP 25V 0.8A SOT23-3

TRANS PNP 25V 0.8A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC80816MTF-ND 200432-BC80816MTF 276-BC80816MTF BC80816MTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC80816MTF 25V 0.8A 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
IC(max) 800 milliamps 800 milliamps
VCEO 25 volts 25 volts
VCBO -30 volts
Unlock Full Specs
to access all available technical data