onsemi SOT-23 Bipolar Transistor BC808-40LT1G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC808-40LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-BC808-40LT1G
SOT-23 Bipolar Transistor 276-BC808-40LT1G
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC808-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-40LT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC808-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-40LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC808-40LT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC808-40LT1G-ND
Single Bipolar Transistors BC808-40LT1G-ND
Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC808-40LT1G - 049251-BC808-40LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC808-40LT1G
049251-BC808-40LT1G
TRANSISTORS - Transistors (BJT) - Single - BC808-40LT1G 049251-BC808-40LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 049251-BC808-40LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 049251-BC808-40LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC808-40LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC808-40LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC808-40LT1G
TRANS PNP 25V 0.5A SOT23-3

TRANS PNP 25V 0.5A SOT23-3

Supplier's Site
TRANS PNP 25V 0.5A SOT-23 - 598-BC808-40LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 25V 0.5A SOT-23
598-BC808-40LT1G
TRANS PNP 25V 0.5A SOT-23 598-BC808-40LT1G
TRANS PNP 25V 0.5A SOT-23

TRANS PNP 25V 0.5A SOT-23

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number BC808-40LT1G 276-BC808-40LT1G BC808-40LT1G-ND 049251-BC808-40LT1G BC808-40LT1G 598-BC808-40LT1G
Product Name SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC808-40LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 25V 0.5A SOT-23
Polarity PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data