Bipolar (BJT) Transistor PNP - Darlington 30V 1A 200MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP - Darlington 30V 1A 200MHz 625mW Through Hole TO-92-3
ON Semiconductor, BC516-D27Z
PNP Darlington Transistor
TRANS, PNP, -30V, -1A, 0.625W, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:200MHz; Power Dissipation Pd:625mW; DC Collector Current:-1A; DC Current Gain hFE:30000hFE; Transistor RoHS Compliant: Yes
TRANS, PNP, -30V, -1A, 150DEG C, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP DARL 30V 1A TO92-3
Darlington Transistors PNP DAR 30V 1A
30000@2V,20mA 30V PNP 1A 625mW TO-92-3 Darlington Transistors ROHS
| DigiKey | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | BC516-D27ZCT-ND | 1868624 | BC516-D27Z | 85AC1447 | 31Y0471 | BC516-D27Z | BC516-D27Z | BC516-D27Z |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Trans, Pnp, -30V, -1A, 0.625W, To-92; Transistor Polarity Onsemi | Trans, Pnp, -30V, -1A, 150Deg C, 0.625W; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; To-92 | TO-92; TO-92 3L | TO-3; TO-92 | TO-3 | TO-92 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||||
| Transistor Type | Trans, Pnp, -30V, -1A, 0.625W, To-92; Transistor Polarity Onsemi | Trans, Pnp, -30V, -1A, 150Deg C, 0.625W; Transistor Polarity Onsemi |