onsemi Bipolar Transistors BC817-16LT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC817-16LT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 463616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
463616
Bipolar Transistors 463616
Silicon Transistor Plastic, BC817-16LT1G

Silicon Transistor Plastic, BC817-16LT1G

Supplier's Site
Bipolar Transistors - 1021352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1021352
Bipolar Transistors 1021352
Silicon Transistor Plastic, BC817-16LT1G

Silicon Transistor Plastic, BC817-16LT1G

Supplier's Site
Bipolar Transistors - 463616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
463616P
Bipolar Transistors 463616P
Silicon Transistor Plastic, BC817-16LT1G

Silicon Transistor Plastic, BC817-16LT1G

Supplier's Site
Singapore, Singapore
45V 500mA SOT-23 Bipolar Transistor
276-BC817-16LT1G
45V 500mA SOT-23 Bipolar Transistor 276-BC817-16LT1G
NPN BJT Transistor 45V 500mA SOT-23 Product overview: BC817-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 45V 500mA SOT-23 Product overview: BC817-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC817-16LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-16LT1GOSDKR-ND
Single Bipolar Transistors BC817-16LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-16LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-16LT1GOSCT-ND
Single Bipolar Transistors BC817-16LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-16LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-16LT1GOSTR-ND
Single Bipolar Transistors BC817-16LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC817-16LT1G - 011082-BC817-16LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-16LT1G
011082-BC817-16LT1G
TRANSISTORS - Transistors (BJT) - Single - BC817-16LT1G 011082-BC817-16LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011082-BC817-16LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011082-BC817-16LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-16LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-16LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-16LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Rf Transistor, Npn, 45V, 100Mhz, Sot-23; Transistor Polarity Onsemi - 98H0503 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 45V, 100Mhz, Sot-23; Transistor Polarity Onsemi
98H0503
Rf Transistor, Npn, 45V, 100Mhz, Sot-23; Transistor Polarity Onsemi 98H0503
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3112 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi
85W3112
Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi 85W3112
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 500 Ma, 100 Rohs Compliant Onsemi - 94W7530 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 500 Ma, 100 Rohs Compliant Onsemi
94W7530
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 500 Ma, 100 Rohs Compliant Onsemi 94W7530
Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 300 mW, 500 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 300 mW, 500 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 500 Ma, 100 Rohs Compliant Onsemi - 58M4028 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 500 Ma, 100 Rohs Compliant Onsemi
58M4028
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 500 Ma, 100 Rohs Compliant Onsemi 58M4028
Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 300 mW, 500 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 300 mW, 500 mA, 100 RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC817-16LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC817-16LT1G
45V 300mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC817-16LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-16LT1G
Single Bipolar Transistors BC817-16LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817-16LT1G 463616 463616P 276-BC817-16LT1G BC817-16LT1GOSDKR-ND 011082-BC817-16LT1G BC817-16LT1G 98H0503 85W3112 94W7530 BC817-16LT1G BC817-16LT1G
Product Name Bipolar Transistors Bipolar Transistors 45V 500mA SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC817-16LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 45V, 100Mhz, Sot-23; Transistor Polarity Onsemi Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 500 Ma, 100 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3; SOT23 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data