onsemi Single Bipolar Transistors BC817-16LT3G

Description
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC817-16LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-16LT3GOSTR-ND
Single Bipolar Transistors BC817-16LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-16LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-16LT3GOSDKR-ND
Single Bipolar Transistors BC817-16LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-16LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-16LT3GOSCT-ND
Single Bipolar Transistors BC817-16LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC817-16LT3G - 717837-BC817-16LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-16LT3G
717837-BC817-16LT3G
TRANSISTORS - Transistors (BJT) - Single - BC817-16LT3G 717837-BC817-16LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 717837-BC817-16LT3G Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 100MHz Family Name: BC817-16L Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA (ICBO) Alternative Parts (Cross-Reference): BC817-16_R1_00001; BC817-16-7-F; LBC817-16LT3G; Introduction Date: July 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100mA, 1V Maximum Power: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 717837-BC817-16LT3G
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 100MHz
Family Name: BC817-16L
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Alternative Parts (Cross-Reference): BC817-16_R1_00001; BC817-16-7-F; LBC817-16LT3G;
Introduction Date: July 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100mA, 1V
Maximum Power: 300mW

Buy Now
Singapore, Singapore
45V 500mA 100MHz SOT-23 Bipolar Transistor
276-BC817-16LT3G
45V 500mA 100MHz SOT-23 Bipolar Transistor 276-BC817-16LT3G
NPN BJT Transistor, 45V VCEO, 500mA IC, SOT-23, 100MHz Product overview: BC817-16LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16LT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V VCEO, 500mA IC, SOT-23, 100MHz Product overview: BC817-16LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC817-16LT3G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-16LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-16LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-16LT3G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-16LT3G
Bipolar Transistors - BJT BC817-16LT3G
Bipolar Transistors - BJT 500mA 50V NPN

Bipolar Transistors - BJT 500mA 50V NPN

Buy Now Datasheet
Single Bipolar Transistors - BC817-16LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-16LT3G
Single Bipolar Transistors BC817-16LT3G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi - 41K9601 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi
41K9601
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi 41K9601
BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817-16LT3GOSTR-ND 717837-BC817-16LT3G 276-BC817-16LT3G BC817-16LT3G BC817-16LT3G BC817-16LT3G BC817-16LT3G 41K9601
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC817-16LT3G 45V 500mA 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data