Transistor, Fairchild, BC547BTF
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
NPN Epitaxial Silicon Transistor
Bipolar Transistors - BJT NPN 45V 100mA HFE/450 Product overview: BC547BTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC547BTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151937-BC547BTF
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
TRANS NPN 45V 0.1A TO92-3
TRANS NPN 45V 0.1A TO92-3
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 45V 100mA HFE/450
| RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 8031087 | BC547BTFTR-ND | BC547BTF | 2087-BC547BTF | 1151937-BC547BTF | BC547BTF | BC547BTF | 31Y0478 | BC547BTF |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | 45V 100mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC547BTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 LF | Reel | SOT3 | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3; TO-92 | |
| Number of units in IC | 1 | ||||||||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |