NPN Bipolar Transistor
NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 45V 0.8A TO92-3
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC33716TFR | BC33716TFRTR-ND | BC33716TFR | BC33716TFR |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |