onsemi Single Bipolar Transistors BC817-25LT1G

Description
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC817-25LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-25LT1GOSTR-ND
Single Bipolar Transistors BC817-25LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-25LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-25LT1GOSCT-ND
Single Bipolar Transistors BC817-25LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-25LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-25LT1GOSDKR-ND
Single Bipolar Transistors BC817-25LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
45V 0.5A 300mW SOT-23 Bipolar Transistor
276-BC817-25LT1G
45V 0.5A 300mW SOT-23 Bipolar Transistor 276-BC817-25LT1G
NPN BJT 45V 0.5A 300mW SOT-23 Transistor Product overview: BC817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25LT1G can be used for catalog matching and distributor lookup.

NPN BJT 45V 0.5A 300mW SOT-23 Transistor Product overview: BC817-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC817-25LT1G - 011087-BC817-25LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-25LT1G
011087-BC817-25LT1G
TRANSISTORS - Transistors (BJT) - Single - BC817-25LT1G 011087-BC817-25LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011087-BC817-25LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC817-25L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): LBC817-40LT3G; LBC817-25LT1G; BC817-25T/R13; Introduction Date: July 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 011087-BC817-25LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC817-25L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): LBC817-40LT3G; LBC817-25LT1G; BC817-25T/R13;
Introduction Date: July 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Safety

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC817-25LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC817-25LT1G
45V 300mW 160@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 160@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC817-25LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-25LT1G
Single Bipolar Transistors BC817-25LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-25LT1G
Bipolar Transistors - BJT BC817-25LT1G
Bipolar Transistors - BJT 500mA 50V NPN

Bipolar Transistors - BJT 500mA 50V NPN

Buy Now Datasheet
Rf Transistor, Npn, 45V, 100Mhz, Sot-23; Transistor Polarity Onsemi - 88H4562 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 45V, 100Mhz, Sot-23; Transistor Polarity Onsemi
88H4562
Rf Transistor, Npn, 45V, 100Mhz, Sot-23; Transistor Polarity Onsemi 88H4562
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipolar, Npn, 45V, 100Ma, To-236-3, Full Reel; Transistor Polarity Onsemi - 44P2404 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 45V, 100Ma, To-236-3, Full Reel; Transistor Polarity Onsemi
44P2404
Transistor, Bipolar, Npn, 45V, 100Ma, To-236-3, Full Reel; Transistor Polarity Onsemi 44P2404
TRANSISTOR, BIPOLAR, NPN, 45V, 100mA, TO-236-3, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 45V, 100mA, TO-236-3, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-25LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-25LT1G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817-25LT1GOSTR-ND 276-BC817-25LT1G 011087-BC817-25LT1G BC817-25LT1G BC817-25LT1G BC817-25LT1G 88H4562 44P2404 BC817-25LT1G
Product Name Single Bipolar Transistors 45V 0.5A 300mW SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC817-25LT1G Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistors - BJT Rf Transistor, Npn, 45V, 100Mhz, Sot-23; Transistor Polarity Onsemi Transistor, Bipolar, Npn, 45V, 100Ma, To-236-3, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data