High Current Transistor NPN, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: BC487G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC487G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)
Win Source Part Number: 1164198-BC487G
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 5,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 100mA, 5V
Frequency - Transition: 200MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONSBC487G,2156-BC
Base Product Number: BC487
Product Status: Obsolete
TRANS NPN 60V 0.5A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC487G | BC487G-ND | 1164198-BC487G | BC487G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 60 volts | 60 volts | ||
| PD | 625 milliwatts | |||
| Polarity | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3 |