Manufacturer: ON Semiconductor
Win Source Part Number: 769708-BC488BRL1
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: BC488
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 100mA, 2V
Alternative Parts (Cross-Reference): BC638-BP; 2SB1116A-T; FXT551STOB; BC638-AP-HF;
Introduction Date: September 28, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
TRANS PNP 60V 1A TO92
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 769708-BC488BRL1 | BC488BRL1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC488BRL1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-92; SOT3 | |
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) |
| IC(max) | 1.00E-4 milliamps | 1000 milliamps |
| Power Gain | 160 dB |