Small Signal Bipolar Transistor, 0.1A, 30V, NPN, TO-92
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 30V 0.1A TO92
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC548BRL1 | BC548BRL1-ND | BC548BRL1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |