NPN BJT Transistor, 45V VCEO, 800mA IC, 210MHz fT, TO-92 Product overview: BC337-025G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 210MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 210MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC337-025G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92 (TO-226)
NPN Bipolar Transistor
Win Source Part Number: 1013760-BC337-025G
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 5,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 210MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: BC337-025G-ND,ONSONS
Base Product Number: BC337
Product Status: Obsolete
TRANS NPN 45V 0.8A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC337-025G | BC337-025GOS-ND | BC337-025G | 1013760-BC337-025G | BC337-025G |
| Product Name | 45V 800mA 210MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||
| VCEO | 45 volts | 45 volts | |||
| VCBO | 50 volts | ||||
| fT | 210 MHz |