Infineon Technologies AG Single Bipolar Transistors BC817K40E6359HTMA1

Description
Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 500mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 500mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC817K40E6359HTMA1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817K40E6359HTMA1-ND
Single Bipolar Transistors BC817K40E6359HTMA1-ND
Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 500mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 500mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1 - 769720-BC817K40E6359HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1
769720-BC817K40E6359HTMA1
TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1 769720-BC817K40E6359HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 769720-BC817K40E6359 HTMA1 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 170MHz Family Name: BC817K-40 Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 100mA, 1V Alternative Parts (Cross-Reference): BC817-16; BC817-40; BC817-25; BC817-T; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 769720-BC817K40E6359HTMA1
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 170MHz
Family Name: BC817K-40
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 100mA, 1V
Alternative Parts (Cross-Reference): BC817-16; BC817-40; BC817-25; BC817-T;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817K40E6359HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817K40E6359HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817K40E6359HTMA1
TRANS NPN 45V 0.5A SOT23

TRANS NPN 45V 0.5A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817K40E6359HTMA1-ND 769720-BC817K40E6359HTMA1 BC817K40E6359HTMA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 AEC-Q101
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 1.00E-4 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1219469 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCW60FNE6393HTSA1 - 1022774-BCW60FNE6393HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; SOT-23-3
Packing Method Tape Reel; Reel - TR
View Details
3 suppliers