PNP Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 1022347-BC369ZL1G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 20V 1A 65MHz 625mW Through Hole TO-92 (TO-226)
PNP BJT Transistor, 20V VCEO, 1A IC, 65MHz fT, TO-92 Product overview: BC369ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, 65MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, 65MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC369ZL1G can be used for catalog matching and distributor lookup.
TRANS PNP 20V 1A TO92
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC369ZL1G | 1022347-BC369ZL1G | BC369ZL1GOSTB-ND | 276-BC369ZL1G | BC369ZL1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC369ZL1G | Single Bipolar Transistors | 20V 1A 65MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | PNP | |
| Package Type | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | ||
| Packing Method | Ammo Pack | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 20 volts | 20 volts |