PANJIT SemiConductor Bipolar Transistor Arrays BC817DPN_R1_00001

Description
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23-6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 3757-BC817DPN_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
3757-BC817DPN_R1_00001CT-ND
Bipolar Transistor Arrays 3757-BC817DPN_R1_00001CT-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23-6

Buy Now Datasheet
Bipolar Transistor Arrays - 3757-BC817DPN_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
3757-BC817DPN_R1_00001TR-ND
Bipolar Transistor Arrays 3757-BC817DPN_R1_00001TR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23-6

Buy Now Datasheet
Bipolar Transistor Arrays - 3757-BC817DPN_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
3757-BC817DPN_R1_00001DKR-ND
Bipolar Transistor Arrays 3757-BC817DPN_R1_00001DKR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 330mW Surface Mount SOT-23-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays - 1377054-BC817DPN_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
1377054-BC817DPN_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 1377054-BC817DPN_R1_00001
Win Source Part Number: 1377054-BC817DPN_R1_ 00001 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: BC817 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN, PNP Current - Collector (Ic) (Max): 500mA Voltage - Collector Emitter Breakdown (Max): 45V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Vce Saturation (Max) @ Ib, Ic: 700mV @ 500µA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 100MHz Power - Max: 330mW

Win Source Part Number: 1377054-BC817DPN_R1_00001
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: BC817
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN, PNP
Current - Collector (Ic) (Max): 500mA
Voltage - Collector Emitter Breakdown (Max): 45V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 500µA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 330mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-BC817DPN_R1_00001
Bipolar Transistor 277-BC817DPN_R1_00001
Small Signal Bipolar Transistor Product overview: BC817DPN_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC817DPN_R1_0000 1 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor Product overview: BC817DPN_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC817DPN_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC817DPN_R1_00001
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC817DPN_R1_00001
SOT-457 Bipolar Transistors - BJT ROHS

SOT-457 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC817DPN_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC817DPN_R1_00001
Bipolar Transistor Arrays BC817DPN_R1_00001
SOT23-6L, TRANSISTOR

SOT23-6L, TRANSISTOR

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817DPN_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817DPN_R1_00001
SOT23-6L, TRANSISTOR

SOT23-6L, TRANSISTOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-BC817DPN_R1_00001CT-ND 1377054-BC817DPN_R1_00001 277-BC817DPN_R1_00001 BC817DPN_R1_00001 BC817DPN_R1_00001 BC817DPN_R1_00001
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN, PNP; NPN; PNP
Package Type SOT23; SOT-23-6 SOT3; SOT23 SOT23; SOT-23-6
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Power Gain 100 dB
Output Power 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data