onsemi TRANSISTORS - Transistors (BJT) - Single - BC369 BC369

Description
Manufacturer: ON Semiconductor Win Source Part Number: 810350-BC369 Packaging: Bulk Mounting Style: Through Hole Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 65MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A Part Number Series: BC369 DC Current Gain (hFE) (Min) at Ic, Vce: 85 at 500mA, 1V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 810350-BC369 Packaging: Bulk Mounting Style: Through Hole Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 65MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A Part Number Series: BC369 DC Current Gain (hFE) (Min) at Ic, Vce: 85 at 500mA, 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC369 - 810350-BC369 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC369
810350-BC369
TRANSISTORS - Transistors (BJT) - Single - BC369 810350-BC369
Manufacturer: ON Semiconductor Win Source Part Number: 810350-BC369 Packaging: Bulk Mounting Style: Through Hole Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 65MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A Part Number Series: BC369 DC Current Gain (hFE) (Min) at Ic, Vce: 85 at 500mA, 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 810350-BC369
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 65MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
Part Number Series: BC369
DC Current Gain (hFE) (Min) at Ic, Vce: 85 at 500mA, 1V

Buy Now
Single Bipolar Transistors - BC369OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC369OS-ND
Single Bipolar Transistors BC369OS-ND
Bipolar (BJT) Transistor PNP 20V 1A 65MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 20V 1A 65MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Through-Hole 20V 1A Bipolar Transistor
276-BC369
Through-Hole 20V 1A Bipolar Transistor 276-BC369
PNP BJT Transistor 20V 1A TO-92 Through Hole Product overview: BC369 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC369 can be used for catalog matching and distributor lookup.

PNP BJT Transistor 20V 1A TO-92 Through Hole Product overview: BC369 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC369 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC369 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC369
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC369
TRANS PNP 20V 1A TO92

TRANS PNP 20V 1A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 810350-BC369 BC369OS-ND 276-BC369 BC369
Product Name TRANSISTORS - Transistors (BJT) - Single - BC369 Single Bipolar Transistors Through-Hole 20V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body
Packing Method Bulk; Bulk Bulk; Bulk
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Power Gain 85 dB
Unlock Full Specs
to access all available technical data