Bipolar Transistors - BJT NPN 45V 800mA HFE/630 Product overview: BC33740BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC33740BU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
NPN Bipolar Transistor
NPN Bipolar Transistor
Transistor GP NPN 45V 0.8A TO92
Transistor GP NPN 45V 0.8A TO92
Transistor GP NPN 45V 0.8A TO92
TRANS NPN 45V 0.8A TO92-3
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANSISTOR,BJT,NPN,4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2087-BC33740BU | BC33740BU-ND | BC33740BU | 7619812 | 7619812P | BC33740BU | 31Y0467 | 82C0366 |
| Product Name | 45V 800mA Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi | Transistor,bjt,npn,45V V(Br)Ceo,800Ma I(C),to-92 Rohs Compliant Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN | |
| Package Type | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92-3 | TO-92; To-92 | TO-92; TO-92 | TO-3; TO-92 | TO-3; TO-92 | |
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 800 milliamps | 800 milliamps | ||||||
| fT | 100 MHz |