NPN BJT Transistor, 45V VCEO, 800mA IC, 100MHz fT, TO-92 Product overview: BC33716BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC33716BU can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
NPN Bipolar Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110350-BC33716BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Transistor NPN 45V 0.8A hfe100 TO92
Transistor NPN 45V 0.8A hfe100 TO92
TRANS NPN 45V 0.8A TO92-3
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 45V 0.8A TO92-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC33716BU | BC33716BU | 110350-BC33716BU | BC33716BU-ND | 7659429 | BC33716BU | 31Y0464 | BC33716BU |
| Product Name | 45V 800mA 100MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC33716BU | Single Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | NPN; NPN | NPN | |
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||
| VCBO | 50 volts | |||||||
| fT | 100 MHz |