onsemi Bipolar Transistors BC547BBU

Description
Transistor, Fairchild, BC547BBU
Request a Quote Datasheet
Description
Transistor, Fairchild, BC547BBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8031083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031083P
Bipolar Transistors 8031083P
Transistor, Fairchild, BC547BBU

Transistor, Fairchild, BC547BBU

Supplier's Site
Bipolar Transistors - 8031083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031083
Bipolar Transistors 8031083
Transistor, Fairchild, BC547BBU

Transistor, Fairchild, BC547BBU

Supplier's Site
 - BC547BBU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - BC547BBU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC547BBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547BBU-ND
Single Bipolar Transistors BC547BBU-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377059-BC547BBU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377059-BC547BBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377059-BC547BBU
Win Source Part Number: 1377059-BC547BBU Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: onsemi Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: BC547 Mounting Type: Through Hole HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Frequency - Transition: 300MHz Power - Max: 500 mW

Win Source Part Number: 1377059-BC547BBU
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: BC547
Mounting Type: Through Hole
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 300MHz
Power - Max: 500 mW

Buy Now Datasheet
Singapore, Singapore
45V 100mA Bipolar Transistor
2087-BC547BBU
45V 100mA Bipolar Transistor 2087-BC547BBU
Bipolar Transistors - BJT NPN 45V 100mA HFE/450 Product overview: BC547BBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC547BBU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 45V 100mA HFE/450 Product overview: BC547BBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC547BBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC547BBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC547BBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC547BBU
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site
TRANS NPN 45V 0.1A TO-92 - 598-BC547BBU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.1A TO-92
598-BC547BBU
TRANS NPN 45V 0.1A TO-92 598-BC547BBU
TRANS NPN 45V 0.1A TO-92

TRANS NPN 45V 0.1A TO-92

Supplier's Site
Single Bipolar Transistors - BC547BBU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC547BBU
Single Bipolar Transistors BC547BBU
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site Datasheet
Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi - 31Y0477 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi
31Y0477
Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi 31Y0477
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC547BBU
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC547BBU
45V 500mW 200@2mA,5V 100mA NPN TO-92-3 Bipolar Transistors - BJT ROHS

45V 500mW 200@2mA,5V 100mA NPN TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC547BBU
Bipolar Transistors - BJT BC547BBU
Bipolar Transistors - BJT NPN 45V 100mA HFE/450

Bipolar Transistors - BJT NPN 45V 100mA HFE/450

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 8031083P 8031083 BC547BBU BC547BBU-ND 1377059-BC547BBU 2087-BC547BBU BC547BBU 598-BC547BBU BC547BBU 31Y0477 BC547BBU BC547BBU
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 45V 100mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 45V 0.1A TO-92 Single Bipolar Transistors Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT
Package Type TO-92; TO-92 TO-92; To-92 TO-92; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3 Bulk TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92 TO-92
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Number of units in IC 1
Packing Method Bulk; Bulk Bulk Bulk; Bulk
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data