Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BC547CTFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC547CTFR can be used for catalog matching and distributor lookup.
Transistor, Fairchild, BC547CTFR
Transistor, Fairchild, BC547CTFR
TRANS NPN 45V 0.1A TO92-3
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS, NPN, 45V, 0.1A, 0.5W, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:300MHz; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC547CTFRTR-ND | 2087-BC547CTFR | 8031099 | BC547CTFR | 31Y0481 | 85AC1451 | BC547CTFR |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 45V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi | Trans, Npn, 45V, 0.1A, 0.5W, To-92; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Reel | TO-92; To-92 | TO-92; TO-92-3 | TO-3 | TO-3; TO-92 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| fT | 300 MHz |