onsemi Single Bipolar Transistors BC547AZL1

Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC547AZL1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547AZL1-ND
Single Bipolar Transistors BC547AZL1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
 - BC547AZL1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92

Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC547AZL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC547AZL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC547AZL1
TRANS NPN 45V 0.1A TO92

TRANS NPN 45V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC547AZL1-ND BC547AZL1 BC547AZL1
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Single Bipolar Transistors - BC857CWE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1220916 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details