NPN BJT 45V 800mA 210MHz TO-92 Transistor Product overview: BC337RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 210MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 210MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC337RL1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 45V 0.8A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC337RL1G | BC337RL1GOSTR-ND | BC337RL1G |
| Product Name | 45V 800mA 210MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 800 milliamps | 800 milliamps | |
| VCEO | 45 volts | 45 volts | |
| VCBO | 50 volts | ||
| fT | 210 MHz |