Manufacturer: ON Semiconductor
Win Source Part Number: 722559-BC373
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: NPN - Darlington
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: BC373
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1.1V @ 250μA, 250mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10000 @ 100mA, 5V
Alternative Parts (Cross-Reference): ZTX603STOB; FXT603STOB; ZTX603TC;
Introduction Date: May 31, 1996
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
NPN BJT 80V 1A TO-92 200MHz Product overview: BC373 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC373 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 80V 1A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 722559-BC373 | BC373-ND | 276-BC373 | BC373 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC373 | Single Bipolar Transistors | 80V 1A 200MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Power Gain | 10000 dB |