onsemi TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1G BC808-25LT1G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC808-25LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1G - 096760-BC808-25LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1G
096760-BC808-25LT1G
TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1G 096760-BC808-25LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 096760-BC808-25LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096760-BC808-25LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
25V 500mA SOT-23 Bipolar Transistor
276-BC808-25LT1G
25V 500mA SOT-23 Bipolar Transistor 276-BC808-25LT1G
PNP BJT Transistor, 25V VCEO, 500mA IC, SOT-23 Product overview: BC808-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-25LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 25V VCEO, 500mA IC, SOT-23 Product overview: BC808-25LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-25LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC808-25LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC808-25LT1GOSDKR-ND
Single Bipolar Transistors BC808-25LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC808-25LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC808-25LT1GOSCT-ND
Single Bipolar Transistors BC808-25LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC808-25LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC808-25LT1GOSTR-ND
Single Bipolar Transistors BC808-25LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC808-25LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC808-25LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC808-25LT1G
TRANS PNP 25V 0.5A SOT23-3

TRANS PNP 25V 0.5A SOT23-3

Supplier's Site
Bipolar Transistors - BJT 500mA 30V PNP - 598-BC808-25LT1G - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT 500mA 30V PNP
598-BC808-25LT1G
Bipolar Transistors - BJT 500mA 30V PNP 598-BC808-25LT1G
Bipolar Transistors - BJT 500mA 30V PNP

Bipolar Transistors - BJT 500mA 30V PNP

Supplier's Site
Bipolar Transistor, Pnp, -25V, Full Reel; Transistor Polarity Onsemi - 71J3400 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -25V, Full Reel; Transistor Polarity Onsemi
71J3400
Bipolar Transistor, Pnp, -25V, Full Reel; Transistor Polarity Onsemi 71J3400
BIPOLAR TRANSISTOR, PNP, -25V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -25V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Pnp, -25V, Sot-23-3; Transistor Polarity Onsemi - 81Y5859 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -25V, Sot-23-3; Transistor Polarity Onsemi
81Y5859
Transistor, Bipol, Pnp, -25V, Sot-23-3; Transistor Polarity Onsemi 81Y5859
TRANSISTOR, BIPOL, PNP, -25V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -25V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC808-25LT1G
Bipolar Transistors - BJT BC808-25LT1G
Bipolar Transistors - BJT 500mA 30V PNP

Bipolar Transistors - BJT 500mA 30V PNP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC808-25LT1G 096760-BC808-25LT1G 276-BC808-25LT1G BC808-25LT1GOSDKR-ND BC808-25LT1G 598-BC808-25LT1G 71J3400 81Y5859 BC808-25LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1G 25V 500mA SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT 500mA 30V PNP Bipolar Transistor, Pnp, -25V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -25V, Sot-23-3; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP PNP; PNP PNP PNP
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT23
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Discrete Semiconductor Products - 233782-BCP68-16 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 1219527 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details