onsemi 25V 0.8A Bipolar Transistor BC32840TA

Description
TRANS PNP 25V 0.8A TO92-3 Product overview: BC32840TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32840TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 25V 0.8A TO92-3 Product overview: BC32840TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32840TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.8A Bipolar Transistor
276-BC32840TA
25V 0.8A Bipolar Transistor 276-BC32840TA
TRANS PNP 25V 0.8A TO92-3 Product overview: BC32840TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32840TA can be used for catalog matching and distributor lookup.

TRANS PNP 25V 0.8A TO92-3 Product overview: BC32840TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32840TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC32840TA - 118929-BC32840TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC32840TA
118929-BC32840TA
TRANSISTORS - Transistors (BJT) - Single - BC32840TA 118929-BC32840TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 118929-BC32840TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118929-BC32840TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC32840TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC32840TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC32840TA
TRANS PNP 25V 0.8A TO92-3

TRANS PNP 25V 0.8A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC32840TA 118929-BC32840TA BC32840TA
Product Name 25V 0.8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC32840TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-92; SOT3; TO-92-3
Packing Method Bulk Tape Reel; Tape & Box (TB)
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 154873P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BCP5610H6327XTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers